Broadcom Inc. Embedded Microprocessor MPU XLP208B0IFSB00100G

Description
FGCBGA+HS 29 Product overview: XLP208B0IFSB00100G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSB0010 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FGCBGA+HS 29 Product overview: XLP208B0IFSB00100G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSB0010 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-XLP208B0IFSB00100G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP208B0IFSB00100G
Embedded Microprocessor MPU 694-XLP208B0IFSB00100G
FGCBGA+HS 29 Product overview: XLP208B0IFSB00100G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSB0010 0G can be used for catalog matching and distributor lookup.

FGCBGA+HS 29 Product overview: XLP208B0IFSB00100G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSB00100G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320953-XLP208B0IFSB00100G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320953-XLP208B0IFSB00100G
Integrated Circuits (ICs) - Embedded - Microprocessors 1320953-XLP208B0IFSB00100G
Manufacturer: Broadcom Limited Win Source Part Number: 1320953-XLP208B0IFSB 00100G Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Standard Package: 36 ECCN: OBSOLETE Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Base Product Number: XLP208 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1320953-XLP208B0IFSB00100G
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Standard Package: 36
ECCN: OBSOLETE
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Base Product Number: XLP208
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
Embedded - Microprocessors - XLP208B0IFSB00100G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP208B0IFSB00100G
Embedded - Microprocessors XLP208B0IFSB00100G
FGCBGA+HS 29

FGCBGA+HS 29

Supplier's Site Datasheet
Microprocessors - XLP208B0IFSB00100G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP208B0IFSB00100G
Microprocessors XLP208B0IFSB00100G
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XLP208B0IFSB00100G
Integrated Circuits (ICs) - Embedded - Microprocessors XLP208B0IFSB00100G
FGCBGA+HS 29

FGCBGA+HS 29

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLP208B0IFSB00100G 1320953-XLP208B0IFSB00100G XLP208B0IFSB00100G XLP208B0IFSB00100G XLP208B0IFSB00100G
Product Name Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details