Broadcom Inc. SMD 1.91GHz 4.2V Rf Amplifier WS2411-BLK

Description
RF Amp Module Single Power Amp 1.91GHz 4.2V 10-Pin SMD Bulk Product overview: WS2411-BLK from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.91GHz, 4.2V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 1.91GHz, 4.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-WS2411-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Module Single Power Amp 1.91GHz 4.2V 10-Pin SMD Bulk Product overview: WS2411-BLK from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.91GHz, 4.2V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 1.91GHz, 4.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-WS2411-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.91GHz 4.2V Rf Amplifier - 860-WS2411-BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.91GHz 4.2V Rf Amplifier
860-WS2411-BLK
SMD 1.91GHz 4.2V Rf Amplifier 860-WS2411-BLK
RF Amp Module Single Power Amp 1.91GHz 4.2V 10-Pin SMD Bulk Product overview: WS2411-BLK from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.91GHz, 4.2V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 1.91GHz, 4.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-WS2411-BLK can be used for catalog matching and distributor lookup.

RF Amp Module Single Power Amp 1.91GHz 4.2V 10-Pin SMD Bulk Product overview: WS2411-BLK from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.91GHz, 4.2V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 1.91GHz, 4.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-WS2411-BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - WS2411-BLK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
WS2411-BLK
RF Amplifiers WS2411-BLK
RF Amplifier IC W-CDMA, HSPDA 1.85GHz ~ 1.91GHz 10-SMD (4x4)

RF Amplifier IC W-CDMA, HSPDA 1.85GHz ~ 1.91GHz 10-SMD (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-WS2411-BLK WS2411-BLK
Product Name SMD 1.91GHz 4.2V Rf Amplifier RF Amplifiers
Standards RoHS
Supply Voltage (VS) ? to 4.2 volts
Bandwidth 1910 MHz
Unlock Full Specs
to access all available technical data