Broadcom Inc. RF Detectors - VMMK-3413-BLKG VMMK-3413-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 213862-VMMK-3413-BLK G Packaging: Cut Strip Frequency: 25GHz to 45GHz RF Type: General Purpose Input Range: -5dBm to 30dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: WLP0402 Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 213862-VMMK-3413-BLK G Packaging: Cut Strip Frequency: 25GHz to 45GHz RF Type: General Purpose Input Range: -5dBm to 30dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: WLP0402 Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - VMMK-3413-BLKG - 213862-VMMK-3413-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - VMMK-3413-BLKG
213862-VMMK-3413-BLKG
RF Detectors - VMMK-3413-BLKG 213862-VMMK-3413-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 213862-VMMK-3413-BLK G Packaging: Cut Strip Frequency: 25GHz to 45GHz RF Type: General Purpose Input Range: -5dBm to 30dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: WLP0402 Operating Supply Current: 160μA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 213862-VMMK-3413-BLKG
Packaging: Cut Strip
Frequency: 25GHz to 45GHz
RF Type: General Purpose
Input Range: -5dBm to 30dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: WLP0402
Operating Supply Current: 160μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 213862-VMMK-3413-BLKG
Product Name RF Detectors - VMMK-3413-BLKG
Frequency 2.50E10 to 4.50E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details