Broadcom Inc. Embedded - Embedded - Microcontrollers - TK3723B-HG-LFG TK3723B-HG-LFG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 212885-TK3723B-HG-LF G Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 212885-TK3723B-HG-LF G Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TK3723B-HG-LFG - 212885-TK3723B-HG-LFG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TK3723B-HG-LFG
212885-TK3723B-HG-LFG
Embedded - Embedded - Microcontrollers - TK3723B-HG-LFG 212885-TK3723B-HG-LFG
Manufacturer: Broadcom Limited Win Source Part Number: 212885-TK3723B-HG-LF G Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 212885-TK3723B-HG-LFG
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Embedded Microcontroller MCU - 685-TK3723B-HG-LFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-TK3723B-HG-LFG
Embedded Microcontroller MCU 685-TK3723B-HG-LFG
IC TK3723B EPON OLT ASIC LEA Product overview: TK3723B-HG-LFG from Broadcom is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TK3723B-HG-LFG can be used for catalog matching and distributor lookup.

IC TK3723B EPON OLT ASIC LEA Product overview: TK3723B-HG-LFG from Broadcom is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TK3723B-HG-LFG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - TK3723B-HG-LFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TK3723B-HG-LFG
Integrated Circuits (ICs) - Embedded - Microcontrollers TK3723B-HG-LFG
IC TK3723B EPON OLT ASIC LEA

IC TK3723B EPON OLT ASIC LEA

Supplier's Site
Microcontrollers - TK3723B-HG-LFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TK3723B-HG-LFG
Microcontrollers TK3723B-HG-LFG
* Microcontroller IC

* Microcontroller IC

Buy Now
Embedded - Microcontrollers - TK3723B-HG-LFG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TK3723B-HG-LFG
Embedded - Microcontrollers TK3723B-HG-LFG
IC TK3723B EPON OLT ASIC LEA

IC TK3723B EPON OLT ASIC LEA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 212885-TK3723B-HG-LFG 685-TK3723B-HG-LFG TK3723B-HG-LFG TK3723B-HG-LFG TK3723B-HG-LFG
Product Name Embedded - Embedded - Microcontrollers - TK3723B-HG-LFG Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164SL6RMCAKXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers