Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025817-TFRA84J131BL
Mounting: SMD (SMT)
Number of Pins: 909
Number of Transceivers: 1
Categories: OEM Parts(T-Z)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.47 V
Min Supply Voltage: 1.4 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025817-TFRA84J131BL-3-DB |
| Product Name | OEM Parts - OEM Parts (T - Z) - TFRA84J131BL-3-DB |