Manufacturer: Agere Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097866-T-8302---BAL
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Case / Package: BGA
Alternative Parts (Cross-Reference): T-8302---BAL5-DBT-83
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097866-T-8302---BAL5-DB |
| Product Name | OEM Parts - OEM Parts (T - Z) - T-8302---BAL5-DB |