Broadcom Inc. Connectors,Interconnects SS23-0B00-02

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Interface: Coax Cable and Female Connector Product Type: Passive, Cold Plate
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Interface: Coax Cable and Female Connector Product Type: Passive, Cold Plate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Applications: Buck Converters Interface: Coax Cable and Female Connector Product Type: Passive, Cold Plate

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Applications: Buck Converters
Interface: Coax Cable and Female Connector
Product Type: Passive, Cold Plate

Buy Now Datasheet
Electronic Connector - 407-SS23-0B00-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-SS23-0B00-02
Electronic Connector 407-SS23-0B00-02
PEX89088B0-2-DB Product overview: SS23-0B00-02 from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-SS23-0B00-02 can be used for catalog matching and distributor lookup.

PEX89088B0-2-DB Product overview: SS23-0B00-02 from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-SS23-0B00-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 407-SS23-0B00-02
Product Name Connectors,Interconnects Electronic Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details