Broadcom Inc. Embedded Microprocessor MPU SR06-0A00-02

Description
SAS3916A0-2-DB Product overview: SR06-0A00-02 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR06-0A00-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SAS3916A0-2-DB Product overview: SR06-0A00-02 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR06-0A00-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-SR06-0A00-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-SR06-0A00-02
Embedded Microprocessor MPU 694-SR06-0A00-02
SAS3916A0-2-DB Product overview: SR06-0A00-02 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR06-0A00-02 can be used for catalog matching and distributor lookup.

SAS3916A0-2-DB Product overview: SR06-0A00-02 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SR06-0A00-02 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - SR06-0A00-02 - 1194290-SR06-0A00-02 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SR06-0A00-02
1194290-SR06-0A00-02
Embedded - Embedded - Microprocessors - SR06-0A00-02 1194290-SR06-0A00-02
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194290-SR06-0A00-02 Categories: Embedded - Microprocessors Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194290-SR06-0A00-02
Categories: Embedded - Microprocessors
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - SR06-0A00-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SR06-0A00-02
Microprocessors SR06-0A00-02
Microprocessor IC -

Microprocessor IC -

Buy Now
Embedded - Microprocessors - SR06-0A00-02 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SR06-0A00-02
Embedded - Microprocessors SR06-0A00-02
SAS3916A0-2-DB

SAS3916A0-2-DB

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SR06-0A00-02
Integrated Circuits (ICs) - Embedded - Microprocessors SR06-0A00-02
SAS3916A0-2-DB

SAS3916A0-2-DB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-SR06-0A00-02 1194290-SR06-0A00-02 SR06-0A00-02 SR06-0A00-02 SR06-0A00-02
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - SR06-0A00-02 Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - A80C188XL25 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details