Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules SP000304105

Description
Win Source Part Number: 1242502-SP000304105 Category: Optoelectronics>Fibe r Optics - Transceiver Modules Applications: Ethernet Standard Package: 500 Data Rate: 125Mbps Wavelength: 650nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B4A Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Other Names: Q3850075 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1242502-SP000304105 Category: Optoelectronics>Fibe r Optics - Transceiver Modules Applications: Ethernet Standard Package: 500 Data Rate: 125Mbps Wavelength: 650nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B4A Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Other Names: Q3850075 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1242502-SP000304105 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1242502-SP000304105
Optoelectronics - Fiber Optics - Transceiver Modules 1242502-SP000304105
Win Source Part Number: 1242502-SP000304105 Category: Optoelectronics>Fibe r Optics - Transceiver Modules Applications: Ethernet Standard Package: 500 Data Rate: 125Mbps Wavelength: 650nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B4A Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Other Names: Q3850075 Product Status: Obsolete

Win Source Part Number: 1242502-SP000304105
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Applications: Ethernet
Standard Package: 500
Data Rate: 125Mbps
Wavelength: 650nm
Voltage - Supply: 3.3V
Mounting Type: Through Hole
ECCN: 5A991B4A
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Broadcom Limited
Other Names: Q3850075
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1242502-SP000304105
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
2.4 GHz Wi-Fi 7 Front End Module - QM42655 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2482 MHz
Package Type Laminate
View Details
DTS Series & EUR Series RF Transceiver Module -  - Linx Technologies
Specs
Device Type Rec-Trans
RF Modulation Frequency Shift Key
Features RoHS; Antenna Connector
View Details
RF Transceiver Modules and Modems - 602-1756-ND - DigiKey
Specs
Features RoHS
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 180 MHz
View Details
3 suppliers