Broadcom Inc. OEM Parts - OEM Parts (O - R) - QCPL-207-50BE QCPL-207-50BE

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982043-QCPL-207-50BE Packaging: Tape & Reel Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 400 mV Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982043-QCPL-207-50BE Packaging: Tape & Reel Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 400 mV Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - QCPL-207-50BE - 982043-QCPL-207-50BE - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - QCPL-207-50BE
982043-QCPL-207-50BE
OEM Parts - OEM Parts (O - R) - QCPL-207-50BE 982043-QCPL-207-50BE
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982043-QCPL-207-50BE Packaging: Tape & Reel Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 400 mV Max Input Current: 50 mA

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982043-QCPL-207-50BE
Packaging: Tape & Reel
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 200 mW
Collector Emitter Voltage (VCEO): 80 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 400 mV
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 982043-QCPL-207-50BE
Product Name OEM Parts - OEM Parts (O - R) - QCPL-207-50BE
Unlock Full Specs
to access all available technical data