The PEX8780-AB80BIG is an 80-lane, 20-port PCI Express Gen3 switch designed for high-performance applications. It features an integrated 8.0 GT/s SerDes and operates with a typical power consumption of 16.6 Watts. The device is compliant with PCI Express Base Specification r3.0 and is backward compatible with earlier versions, ensuring broad interoperability.
This switch supports multi-host configurations, allowing up to four upstream host ports with failover capabilities, enhancing system reliability. It offers low packet latency of 150ns and a maximum payload size of 2048 bytes, making it suitable for performance-intensiv
PCI Express® Switch IC Channel
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | PEX8780-AB80BIG |
| Product Name | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS |