Broadcom Inc. OEM Parts - OEM Parts (O - R) - PEX8718-AA80BI G PEX8718-AA80BI G

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025556-PEX8718-AA80 BI G Number of Pins: 324 Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PEX8718-AA80BI GPEX 8718-AA80BI G; PEX8718AA80BI G; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025556-PEX8718-AA80 BI G Number of Pins: 324 Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PEX8718-AA80BI GPEX 8718-AA80BI G; PEX8718AA80BI G; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PEX8718-AA80BI G - 1025556-PEX8718-AA80BI G - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PEX8718-AA80BI G
1025556-PEX8718-AA80BI G
OEM Parts - OEM Parts (O - R) - PEX8718-AA80BI G 1025556-PEX8718-AA80BI G
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025556-PEX8718-AA80 BI G Number of Pins: 324 Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PEX8718-AA80BI GPEX 8718-AA80BI G; PEX8718AA80BI G; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025556-PEX8718-AA80BI G
Number of Pins: 324
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PEX8718-AA80BI GPEX 8718-AA80BI G; PEX8718AA80BI G;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1025556-PEX8718-AA80BI G
Product Name OEM Parts - OEM Parts (O - R) - PEX8718-AA80BI G
Unlock Full Specs
to access all available technical data