Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015436-PEX8632-BB50
Number of Ports: 12
Number of Pins: 676
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015436-PEX8632-BB50BI F |
| Product Name | OEM Parts - OEM Parts (O - R) - PEX8632-BB50BI F |