The PCI9056-BA66BI G is a 32-bit, 66MHz PCI Bus Mastering I/O Accelerator designed for use with Motorola PowerQUICC and generic local bus applications. It supports zero wait state burst operations with data transfer rates of up to 264 MB/sec on both PCI and local bus interfaces. The device features two DMA channels for block and scatter/gather transfers, along with direct master and slave data transfer capabilities, allowing for flexible data handling. This product is compliant with PCI r2.2 and PICMG 2.1 r2.0 standards, making it suitable for high-performance embedded applications, including telecommunications and networking equipment. It includes support for power management events and hot swap functionality, which is essential for CompactPCI systems. The PCI9056-BA66BI G is packaged in a 256-ball fine pitch PBGA, measuring 17 x 17 mm, and operates with 3.3V I/O while being 5V tolerant. Engineers looking for a reliable I/O accelerator for high-speed data transfer in embedded systems may find the PCI9056-BA66BI G to be a suitable choice, especially for applications requiring compatibility with PowerQUICC processors and various local bus designs.
I/O Accelerator Interface 256-FPBGA (17x17)
I/O Accelerator Interface 256-FPBGA (17x17)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 516-3369-ND | PCI9056-BA66BI G |
| Product Name | Specialized | Specialized |