Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197696-OX16PCI952-T
Operating Supply Voltage: 5 V
Data Rate: 15 Mbps
Number of Pins: 128
Categories: Custom Parts
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197696-OX16PCI952-TQAG |
| Product Name | Custom Parts - Custom Parts (N - R) - OX16PCI952-TQAG |