Broadcom Inc. RF Switches NL9256EGVH-250

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL9256EGVH-250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL9256EGVH-250
RF Switches NL9256EGVH-250
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number NL9256EGVH-250
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF/IF and RFID - RF Switches - 983044-BGS14GA14E6327XTSA1 - Win Source Electronics
Specs
Isolation 27 dB
Impedance 50 ohms
View Details
3 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details