Broadcom Inc. RF/IF and RFID - RF Switches NL7512DVH-266

Description
Win Source Part Number: 1082414-NL7512DVH-26 6 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 44 Alternative Parts (Cross-Reference): NL7512DVH-266NL7512D VH266; ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1082414-NL7512DVH-26 6 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 44 Alternative Parts (Cross-Reference): NL7512DVH-266NL7512D VH266; ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1082414-NL7512DVH-266 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1082414-NL7512DVH-266
RF/IF and RFID - RF Switches 1082414-NL7512DVH-266
Win Source Part Number: 1082414-NL7512DVH-26 6 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 44 Alternative Parts (Cross-Reference): NL7512DVH-266NL7512D VH266; ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1082414-NL7512DVH-266
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 44
Alternative Parts (Cross-Reference): NL7512DVH-266NL7512DVH266;
ECCN: OBSOLETE
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
RF Switches - NL7512DVH-266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL7512DVH-266
RF Switches NL7512DVH-266
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1082414-NL7512DVH-266 NL7512DVH-266
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Waveguide Coaxial Switches - NWCSD-51-S - kTB Solutions
Specs
Frequency Range 0.0 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details