Broadcom Inc. RF Switches NL7512DFVH-266

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL7512DFVH-266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL7512DFVH-266
RF Switches NL7512DFVH-266
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number NL7512DFVH-266
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details