Broadcom Inc. RF Switches NL7128DFVH-266H

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL7128DFVH-266H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL7128DFVH-266H
RF Switches NL7128DFVH-266H
RF Switch IC

RF Switch IC

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
NL7128DFVH-266H
RF and Wireless - RF Switches NL7128DFVH-266H
IC RF SWITCH

IC RF SWITCH

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number NL7128DFVH-266H NL7128DFVH-266H
Product Name RF Switches RF and Wireless - RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details