Broadcom Inc. RF/IF and RFID - RF Switches NL71024DSH-450H

Description
Win Source Part Number: 1023379-NL71024DSH-4 50H Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 800 ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1023379-NL71024DSH-4 50H Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 800 ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1023379-NL71024DSH-450H - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1023379-NL71024DSH-450H
RF/IF and RFID - RF Switches 1023379-NL71024DSH-450H
Win Source Part Number: 1023379-NL71024DSH-4 50H Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 800 ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1023379-NL71024DSH-450H
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 800
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
RF Switches - NL71024DSH-450H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL71024DSH-450H
RF Switches NL71024DSH-450H
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1023379-NL71024DSH-450H NL71024DSH-450H
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Waveguide Coaxial Switches - NWCSD-62-S - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details