Broadcom Inc. RF/IF and RFID - RF Switches NL71024DFSH-300H

Description
Win Source Part Number: 1227414-NL71024DFSH- 300H Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): NL71024DFSH300H; ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1227414-NL71024DFSH- 300H Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): NL71024DFSH300H; ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1227414-NL71024DFSH-300H - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1227414-NL71024DFSH-300H
RF/IF and RFID - RF Switches 1227414-NL71024DFSH-300H
Win Source Part Number: 1227414-NL71024DFSH- 300H Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 Alternative Parts (Cross-Reference): NL71024DFSH300H; ECCN: OBSOLETE Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1227414-NL71024DFSH-300H
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 1
Alternative Parts (Cross-Reference): NL71024DFSH300H;
ECCN: OBSOLETE
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
RF Switches - NL71024DFSH-300H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL71024DFSH-300H
RF Switches NL71024DFSH-300H
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1227414-NL71024DFSH-300H NL71024DFSH-300H
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module - SKY13488-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 3800 MHz
Isolation 20 to 35 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details