Broadcom Inc. RF Switches - NL71024DFSH-266H NL71024DFSH-266H

Description
Manufacturer: Broadcom Limited Win Source Part Number: 887390-NL71024DFSH-2 66H Series: * Features: RF Switch IC Package: Tray Family Name: NL71024 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 887390-NL71024DFSH-2 66H Series: * Features: RF Switch IC Package: Tray Family Name: NL71024 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL71024DFSH-266H - 887390-NL71024DFSH-266H - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - NL71024DFSH-266H
887390-NL71024DFSH-266H
RF Switches - NL71024DFSH-266H 887390-NL71024DFSH-266H
Manufacturer: Broadcom Limited Win Source Part Number: 887390-NL71024DFSH-2 66H Series: * Features: RF Switch IC Package: Tray Family Name: NL71024 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 887390-NL71024DFSH-266H
Series: *
Features: RF Switch IC
Package: Tray
Family Name: NL71024
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 887390-NL71024DFSH-266H
Product Name RF Switches - NL71024DFSH-266H
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details