Broadcom Inc. RF Switches - NL71024DFMH-266H NL71024DFMH-266H

Description
Manufacturer: Broadcom Limited Win Source Part Number: 790716-NL71024DFMH-2 66H Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 790716-NL71024DFMH-2 66H Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL71024DFMH-266H - 790716-NL71024DFMH-266H - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - NL71024DFMH-266H
790716-NL71024DFMH-266H
RF Switches - NL71024DFMH-266H 790716-NL71024DFMH-266H
Manufacturer: Broadcom Limited Win Source Part Number: 790716-NL71024DFMH-2 66H Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: January 01, 2000 ECCN: 5A991.c Country of Origin: Germany Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 790716-NL71024DFMH-266H
Series: *
Part Status: Obsolete(EOL)
Categories: Uncategorized
Introduction Date: January 01, 2000
ECCN: 5A991.c
Country of Origin: Germany
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 790716-NL71024DFMH-266H
Product Name RF Switches - NL71024DFMH-266H
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details