Broadcom Inc. RF Switches - NL71024DFMH-266 NL71024DFMH-266

Description
Manufacturer: Broadcom Limited Win Source Part Number: 887389-NL71024DFMH-2 66 Series: * Features: RF Switch IC Package: Tray Family Name: NL71024 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 887389-NL71024DFMH-2 66 Series: * Features: RF Switch IC Package: Tray Family Name: NL71024 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL71024DFMH-266 - 887389-NL71024DFMH-266 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - NL71024DFMH-266
887389-NL71024DFMH-266
RF Switches - NL71024DFMH-266 887389-NL71024DFMH-266
Manufacturer: Broadcom Limited Win Source Part Number: 887389-NL71024DFMH-2 66 Series: * Features: RF Switch IC Package: Tray Family Name: NL71024 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 887389-NL71024DFMH-266
Series: *
Features: RF Switch IC
Package: Tray
Family Name: NL71024
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 887389-NL71024DFMH-266
Product Name RF Switches - NL71024DFMH-266
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details