Broadcom Inc. RF Switches - NL56647EGULA6T3400 NL56647EGULA6T3400

Description
Manufacturer: Broadcom Limited Win Source Part Number: 929223-NL56647EGULA6 T3400 Series: * Features: RF Switch IC Package: Tray Family Name: NL56647 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 929223-NL56647EGULA6 T3400 Series: * Features: RF Switch IC Package: Tray Family Name: NL56647 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL56647EGULA6T3400 - 929223-NL56647EGULA6T3400 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - NL56647EGULA6T3400
929223-NL56647EGULA6T3400
RF Switches - NL56647EGULA6T3400 929223-NL56647EGULA6T3400
Manufacturer: Broadcom Limited Win Source Part Number: 929223-NL56647EGULA6 T3400 Series: * Features: RF Switch IC Package: Tray Family Name: NL56647 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 929223-NL56647EGULA6T3400
Series: *
Features: RF Switch IC
Package: Tray
Family Name: NL56647
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 929223-NL56647EGULA6T3400
Product Name RF Switches - NL56647EGULA6T3400
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details