Broadcom Inc. RF and Wireless - RF Switches NL56615DFHT

Description
IC RF SWITCH
Description
IC RF SWITCH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
NL56615DFHT
RF and Wireless - RF Switches NL56615DFHT
IC RF SWITCH

IC RF SWITCH

Supplier's Site
RF Switches - NL56615DFHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL56615DFHT
RF Switches NL56615DFHT
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number NL56615DFHT NL56615DFHT
Product Name RF and Wireless - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
RF Coaxial Switches - NMS8E - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details