Broadcom Inc. RF Switches NL3280DVH-233HL

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL3280DVH-233HL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL3280DVH-233HL
RF Switches NL3280DVH-233HL
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number NL3280DVH-233HL
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP4T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 67000 MHz
View Details
RF Coaxial Switches - NMS8S-1 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Eight Throw; SP8T, USB Control
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details