Broadcom Inc. RF Switches NL111024EG6275

Description
RF Switch IC
Description
RF Switch IC

Suppliers

Company
Product
Description
Supplier Links
RF Switches - NL111024EG6275 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
NL111024EG6275
RF Switches NL111024EG6275
RF Switch IC

RF Switch IC

Buy Now
Shenzhen, China
RF and Wireless - RF Switches
NL111024EG6275
RF and Wireless - RF Switches NL111024EG6275
IC RF SWITCH

IC RF SWITCH

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches
Product Number NL111024EG6275 NL111024EG6275
Product Name RF Switches RF and Wireless - RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS6N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type SP3T~SP6T
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details