Broadcom Inc. RF/IF and RFID - RF Switches NL102048EFH400CA3

Description
Win Source Part Number: 1082365-NL102048EFH4 00CA3 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1082365-NL102048EFH4 00CA3 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1082365-NL102048EFH400CA3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1082365-NL102048EFH400CA3
RF/IF and RFID - RF Switches 1082365-NL102048EFH400CA3
Win Source Part Number: 1082365-NL102048EFH4 00CA3 Category: RF/IF and RFID>RF Switches Series: * Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1082365-NL102048EFH400CA3
Category: RF/IF and RFID>RF Switches
Series: *
Package: Tray
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now
RF Switches - NL102048EFH400CA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1082365-NL102048EFH400CA3 NL102048EFH400CA3
Product Name RF/IF and RFID - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details