BROADCOM INC.
NL101024HFH300CA3 -- EMBEDDED - MICROPROCESSORS
Broadcom Inc.
Embedded - Microprocessors
NL101024HFH300CA3
Description
FCBGA+HS 35X35 1152
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
FCBGA+HS 35X35 1152
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
NL101024HFH300CA3 |
NL101024HFH300CA3 |
|
Product Name
|
Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerQUICC Integrated Processor