Broadcom Inc. RF and Wireless - RF Switches NL101024EGH400CA3

Description
IC RF SWITCH
Description
IC RF SWITCH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
NL101024EGH400CA3
RF and Wireless - RF Switches NL101024EGH400CA3
IC RF SWITCH

IC RF SWITCH

Supplier's Site
RF Switches - NL101024EGH400CA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number NL101024EGH400CA3 NL101024EGH400CA3
Product Name RF and Wireless - RF Switches RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSWA-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details