Broadcom Inc. SMD 3GHz Rf Amplifier MSA-3186-BLKG

Description
RF Amplifier, 3GHz, 18.7dB Gain, 21dBm P1dB, 3.5dB NF, 4-Pin SMD Product overview: MSA-3186-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-3186-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier, 3GHz, 18.7dB Gain, 21dBm P1dB, 3.5dB NF, 4-Pin SMD Product overview: MSA-3186-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-3186-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3GHz Rf Amplifier - 860-MSA-3186-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3GHz Rf Amplifier
860-MSA-3186-BLKG
SMD 3GHz Rf Amplifier 860-MSA-3186-BLKG
RF Amplifier, 3GHz, 18.7dB Gain, 21dBm P1dB, 3.5dB NF, 4-Pin SMD Product overview: MSA-3186-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-3186-BLKG can be used for catalog matching and distributor lookup.

RF Amplifier, 3GHz, 18.7dB Gain, 21dBm P1dB, 3.5dB NF, 4-Pin SMD Product overview: MSA-3186-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-3186-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - MSA-3186-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MSA-3186-BLKG
RF Amplifiers MSA-3186-BLKG
RF Amplifier IC 0Hz ~ 6GHz 85 mil microstipline

RF Amplifier IC 0Hz ~ 6GHz 85 mil microstipline

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MSA-3186-BLKG MSA-3186-BLKG
Product Name SMD 3GHz Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-BUF600AP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3400 V/µs
Bandwidth 650 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080702Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.2900 milliamps
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 1906661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 5
View Details