Broadcom Inc. SMD 50MHz 1.3GHz Rf Amplifier MSA-1105-STRG

Description
RF Amplifier, 50MHz-1.3GHz, 12dB Gain, 17.5dBm P1dB, SMD Product overview: MSA-1105-STRG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz, 1.3GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 50MHz, 1.3GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-1105-STRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier, 50MHz-1.3GHz, 12dB Gain, 17.5dBm P1dB, SMD Product overview: MSA-1105-STRG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz, 1.3GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 50MHz, 1.3GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-1105-STRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50MHz 1.3GHz Rf Amplifier - 860-MSA-1105-STRG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MHz 1.3GHz Rf Amplifier
860-MSA-1105-STRG
SMD 50MHz 1.3GHz Rf Amplifier 860-MSA-1105-STRG
RF Amplifier, 50MHz-1.3GHz, 12dB Gain, 17.5dBm P1dB, SMD Product overview: MSA-1105-STRG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz, 1.3GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 50MHz, 1.3GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-1105-STRG can be used for catalog matching and distributor lookup.

RF Amplifier, 50MHz-1.3GHz, 12dB Gain, 17.5dBm P1dB, SMD Product overview: MSA-1105-STRG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MHz, 1.3GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 50MHz, 1.3GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-1105-STRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - MSA-1105-STRG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MSA-1105-STRG
RF Amplifiers MSA-1105-STRG
RF Amplifier IC 50MHz ~ 1.3GHz 05 Plastic Package

RF Amplifier IC 50MHz ~ 1.3GHz 05 Plastic Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MSA-1105-STRG MSA-1105-STRG
Product Name SMD 50MHz 1.3GHz Rf Amplifier RF Amplifiers
Standards RoHS
Supply Voltage (VS) 5.5 volts
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data