Broadcom Inc. 6GHz 9.4V Rf Amplifier MSA-0986-TR1G

Description
RF Amp Single MMIC Amp 6GHz 9.4V 4-Pin Case 86 T/R Product overview: MSA-0986-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 9.4V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 6GHz, 9.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0986-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amp Single MMIC Amp 6GHz 9.4V 4-Pin Case 86 T/R Product overview: MSA-0986-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 9.4V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 6GHz, 9.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0986-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6GHz 9.4V Rf Amplifier - 860-MSA-0986-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GHz 9.4V Rf Amplifier
860-MSA-0986-TR1G
6GHz 9.4V Rf Amplifier 860-MSA-0986-TR1G
RF Amp Single MMIC Amp 6GHz 9.4V 4-Pin Case 86 T/R Product overview: MSA-0986-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 9.4V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 6GHz, 9.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0986-TR1G can be used for catalog matching and distributor lookup.

RF Amp Single MMIC Amp 6GHz 9.4V 4-Pin Case 86 T/R Product overview: MSA-0986-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, 9.4V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 6GHz, 9.4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0986-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - MSA-0986-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MSA-0986-TR1G
RF Amplifiers MSA-0986-TR1G
RF Amplifier IC ISM 100MHz ~ 5.5GHz 86 Plastic Package

RF Amplifier IC ISM 100MHz ~ 5.5GHz 86 Plastic Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MSA-0986-TR1G MSA-0986-TR1G
Product Name 6GHz 9.4V Rf Amplifier RF Amplifiers
Package Type Case 86 SOT; SOT-86
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower CMOS Operational Amplifier - ALD1736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1223382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers