The MSA-0600-GP4 is a silicon bipolar monolithic microwave integrated circuit (MMIC) amplifier designed for general-purpose applications, providing a gain block with a typical gain of 19.5 dB at 0.5 GHz. It operates with a low voltage of approximately 3.5 V and features a 3 dB bandwidth from DC to 1.0 GHz, making it suitable for both narrow and broadband RF and IF amplification in commercial, industrial, and military settings. This amplifier is fabricated using advanced MMIC processes that ensure high performance, uniformity, and reliability. It supports a maximum device current of 50 mA and a power dissipation of 200 mW, with a junction temperature rating of up to 200°C. The device also has a low noise figure of 2.8 dB at 0.5 GHz and an output power of 2.0 dBm at 1 dB gain compression. The MSA-0600-GP4 is designed for easy integration, with recommended assembly procedures that include gold-eutectic die attach and bonding techniques. It is packaged with 100 devices per tray, making it a practical choice for engineers looking for reliable RF amplification solutions.
RF Amplifier IC 100MHz ~ 1.5GHz
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | MSA-0600-GP4 |
| Product Name | RF Amplifiers |
| Standards and Certifications | RoHS |