Broadcom Inc. SMD 25GHz Rf Amplifier MSA-0436-TR1G

Description
RF Amplifier, 25GHz, 9.5dB Gain, 12.5dBm P1dB, SMD Product overview: MSA-0436-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 25GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0436-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier, 25GHz, 9.5dB Gain, 12.5dBm P1dB, SMD Product overview: MSA-0436-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 25GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0436-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25GHz Rf Amplifier - 860-MSA-0436-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25GHz Rf Amplifier
860-MSA-0436-TR1G
SMD 25GHz Rf Amplifier 860-MSA-0436-TR1G
RF Amplifier, 25GHz, 9.5dB Gain, 12.5dBm P1dB, SMD Product overview: MSA-0436-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 25GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0436-TR1G can be used for catalog matching and distributor lookup.

RF Amplifier, 25GHz, 9.5dB Gain, 12.5dBm P1dB, SMD Product overview: MSA-0436-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 25GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0436-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - MSA-0436-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MSA-0436-TR1G
RF Amplifiers MSA-0436-TR1G
RF Amplifier IC ISM 0Hz ~ 3.8GHz 36 micro-X

RF Amplifier IC ISM 0Hz ~ 3.8GHz 36 micro-X

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MSA-0436-TR1G MSA-0436-TR1G
Product Name SMD 25GHz Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484241P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9080801M2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.6250 milliamps
View Details