Broadcom Inc. 2.4GHz 6V Rf Amplifier MSA-0386-TR1G

Description
RF Amp Single MMIC Amp 2.4GHz 6V 4-Pin Case 86 T/R Product overview: MSA-0386-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.4GHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0386-TR1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Amp Single MMIC Amp 2.4GHz 6V 4-Pin Case 86 T/R Product overview: MSA-0386-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.4GHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0386-TR1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSA-0386-TR1G is a silicon bipolar Monolithic Microwave Integrated Circuit (MMIC) amplifier designed for general-purpose applications in RF and IF amplification. It operates with a 50 Ω impedance and features a 3 dB bandwidth from DC to 2.4 GHz. The amplifier provides a typical gain of 12.0 dB at 1.0 GHz and has an output power of 10.0 dBm at 1 dB gain compression. This device is unconditionally stable and can be cascaded, making it suitable for various commercial and industrial applications. It is housed in a low-cost surface mount plastic package and is available with a lead-free option. The recommended operating current range is between 20 to 40 mA, with a maximum device current of 70 mA. The amplifier also supports tape-and-reel packaging for automated assembly processes. With a thermal resistance of 115°C/W and a junction temperature rating of up to 150°C, the MSA-0386-TR1G is designed for reliability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The MSA-0386-TR1G is a silicon bipolar Monolithic Microwave Integrated Circuit (MMIC) amplifier designed for general-purpose applications in RF and IF amplification. It operates with a 50 Ω impedance and features a 3 dB bandwidth from DC to 2.4 GHz. The amplifier provides a typical gain of 12.0 dB at 1.0 GHz and has an output power of 10.0 dBm at 1 dB gain compression. This device is unconditionally stable and can be cascaded, making it suitable for various commercial and industrial applications. It is housed in a low-cost surface mount plastic package and is available with a lead-free option. The recommended operating current range is between 20 to 40 mA, with a maximum device current of 70 mA. The amplifier also supports tape-and-reel packaging for automated assembly processes. With a thermal resistance of 115°C/W and a junction temperature rating of up to 150°C, the MSA-0386-TR1G is designed for reliability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
2.4GHz 6V Rf Amplifier - 860-MSA-0386-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz 6V Rf Amplifier
860-MSA-0386-TR1G
2.4GHz 6V Rf Amplifier 860-MSA-0386-TR1G
RF Amp Single MMIC Amp 2.4GHz 6V 4-Pin Case 86 T/R Product overview: MSA-0386-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.4GHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0386-TR1G can be used for catalog matching and distributor lookup.

RF Amp Single MMIC Amp 2.4GHz 6V 4-Pin Case 86 T/R Product overview: MSA-0386-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 6V. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2.4GHz, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MSA-0386-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - MSA-0386-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MSA-0386-TR1G
RF Amplifiers MSA-0386-TR1G
RF Amplifier IC 2.4GHz 86 Plastic Package

RF Amplifier IC 2.4GHz 86 Plastic Package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MSA-0386-TR1G MSA-0386-TR1G
Product Name 2.4GHz 6V Rf Amplifier RF Amplifiers
Package Type Case 86 SOT; SOT-86
Unlock Full Specs
to access all available technical data