4GHz RF Amplifier, 14dB Gain, 1.6dB NF, SOT-363 Product overview: MGA-87563-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 4GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-87563-BLKG can be used for catalog matching and distributor lookup.
RF Amplifier IC ISM, PCS, GPS 500MHz ~ 4GHz SOT-363, SC70
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 860-MGA-87563-BLKG | MGA-87563-BLKG |
| Product Name | 4GHz Rf Amplifier | RF Amplifiers |
| Standards | RoHS | |
| Supply Voltage (VS) | 3 to 6 volts | |
| Bandwidth | 4000 MHz |