Broadcom Inc. Low-Power 100MHz 1500MHz Rf Amplifier MGA-785T6-TR1G

Description
Wide Band Low Power Amplifier, 100MHz Min, 1500MHz Max, 1 Func, 2 X 1.30 MM, 0.40 MM HEIGHT, MINIATURE, UTSLP-6 Product overview: MGA-785T6-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100MHz, 1500MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 100MHz, 1500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-785T6-TR1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Wide Band Low Power Amplifier, 100MHz Min, 1500MHz Max, 1 Func, 2 X 1.30 MM, 0.40 MM HEIGHT, MINIATURE, UTSLP-6 Product overview: MGA-785T6-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100MHz, 1500MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 100MHz, 1500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-785T6-TR1G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MGA-785T6-TR1G is a GaAs MMIC Low Noise Amplifier (LNA) designed for applications within the frequency range of 0.1 to 1.5 GHz. It features a low noise figure of 1.5 dB and a typical gain of 15.7 dB, making it suitable for various RF applications including DVB-T, DVB-H, T-DMB, ISDB-T, DAB, and MediaFLO. This amplifier is housed in a compact Ultra Thin Small Leadless Package (UTSLP) measuring 2.0 x 1.3 x 0.4 mm. The device includes an integrated bypass switch that allows for low insertion loss and improved dynamic range when high-level signals are present. The input and output are internally matched to 50,Ѷ, with the option for external matching to achieve low Voltage Standing Wave Ratio (VSWR). The MGA-785T6 also offers adjustable input third-order intercept point (IIP3) to meet specific linearity requirements, and it can operate with a maximum device voltage of 5.5 V and a maximum drain current of 70 mA. The product is suitable for engineers looking for a reliable LNA solution with excellent performance characteristics in a small form factor.

Datasheet Summary
Powered by GS/AI

The MGA-785T6-TR1G is a GaAs MMIC Low Noise Amplifier (LNA) designed for applications within the frequency range of 0.1 to 1.5 GHz. It features a low noise figure of 1.5 dB and a typical gain of 15.7 dB, making it suitable for various RF applications including DVB-T, DVB-H, T-DMB, ISDB-T, DAB, and MediaFLO. This amplifier is housed in a compact Ultra Thin Small Leadless Package (UTSLP) measuring 2.0 x 1.3 x 0.4 mm. The device includes an integrated bypass switch that allows for low insertion loss and improved dynamic range when high-level signals are present. The input and output are internally matched to 50,Ѷ, with the option for external matching to achieve low Voltage Standing Wave Ratio (VSWR). The MGA-785T6 also offers adjustable input third-order intercept point (IIP3) to meet specific linearity requirements, and it can operate with a maximum device voltage of 5.5 V and a maximum drain current of 70 mA. The product is suitable for engineers looking for a reliable LNA solution with excellent performance characteristics in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
Low-Power 100MHz 1500MHz Rf Amplifier - 860-MGA-785T6-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 100MHz 1500MHz Rf Amplifier
860-MGA-785T6-TR1G
Low-Power 100MHz 1500MHz Rf Amplifier 860-MGA-785T6-TR1G
Wide Band Low Power Amplifier, 100MHz Min, 1500MHz Max, 1 Func, 2 X 1.30 MM, 0.40 MM HEIGHT, MINIATURE, UTSLP-6 Product overview: MGA-785T6-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100MHz, 1500MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 100MHz, 1500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-785T6-TR1G can be used for catalog matching and distributor lookup.

Wide Band Low Power Amplifier, 100MHz Min, 1500MHz Max, 1 Func, 2 X 1.30 MM, 0.40 MM HEIGHT, MINIATURE, UTSLP-6 Product overview: MGA-785T6-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 100MHz, 1500MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, Low-Power, 100MHz, 1500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-785T6-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
RF Amplifiers - MGA-785T6-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MGA-785T6-TR1G
RF Amplifiers MGA-785T6-TR1G
RF Amplifier IC DMB, DVB, ISDB, DAB, MediaFLO 100MHz ~ 1.5GHz 6-UTSLP (2x1.3)

RF Amplifier IC DMB, DVB, ISDB, DAB, MediaFLO 100MHz ~ 1.5GHz 6-UTSLP (2x1.3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MGA-785T6-TR1G MGA-785T6-TR1G
Product Name Low-Power 100MHz 1500MHz Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3606BG - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 0.1000 MHz
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1658413 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uflga
Operating Range Speaker
View Details
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details