Broadcom Inc. SMD 6GHz Rf Amplifier MGA-71543-BLKG

Description
6GHz RF Amplifier, 17.4dB Gain, 1.45dB NF, SOT-343, SMD Product overview: MGA-71543-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-71543-BLKG can be used for catalog matching and distributor lookup.
Request a Quote
Description
6GHz RF Amplifier, 17.4dB Gain, 1.45dB NF, SOT-343, SMD Product overview: MGA-71543-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-71543-BLKG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6GHz Rf Amplifier
860-MGA-71543-BLKG
SMD 6GHz Rf Amplifier 860-MGA-71543-BLKG
6GHz RF Amplifier, 17.4dB Gain, 1.45dB NF, SOT-343, SMD Product overview: MGA-71543-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-71543-BLKG can be used for catalog matching and distributor lookup.

6GHz RF Amplifier, 17.4dB Gain, 1.45dB NF, SOT-343, SMD Product overview: MGA-71543-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 6GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-71543-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
RF Amplifiers - MGA-71543-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MGA-71543-BLKG
RF Amplifiers MGA-71543-BLKG
RF Amplifier IC CDMA, TDMA, W-CDMA 100MHz ~ 6GHz SOT-343, SC70 4-Lead

RF Amplifier IC CDMA, TDMA, W-CDMA 100MHz ~ 6GHz SOT-343, SC70 4-Lead

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MGA-71543-BLKG MGA-71543-BLKG
Product Name SMD 6GHz Rf Amplifier RF Amplifiers
Standards RoHS
Supply Voltage (VS) 3 volts
Bandwidth 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1904819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 10
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details