Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078600-MGA-683P8-BL
Mounting: SMD (SMT)
Gain: 17.8 dB
Categories: OEM Parts(M-N)
Case / Package: QFN
Alternative Parts (Cross-Reference): MGA-683P8-BLKGMGA683
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 495 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078600-MGA-683P8-BLKG |
| Product Name | OEM Parts - OEM Parts (M - N) - MGA-683P8-BLKG |