Broadcom Inc. RF Amplifiers MGA-635T6-TR2G

Description
RF Amplifier IC ISM, GPS, 802.16/WiMax 900MHz ~ 2.4GHz 6-UTSLP (2x1.3)
Description
RF Amplifier IC ISM, GPS, 802.16/WiMax 900MHz ~ 2.4GHz 6-UTSLP (2x1.3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MGA-635T6-TR2G is a low noise amplifier (LNA) designed for GPS, ISM, and WiMax applications within the frequency range of 0.9 to 2.4 GHz. Utilizing Avago Technologies' proprietary GaAs Enhancement-mode pHEMT process, it achieves a low noise figure of 0.74 dB and a high gain of 14.5 dB at 1.575 GHz with a supply voltage of 2.85V. The device operates efficiently at supply voltages ranging from 1V to 3.6V, making it suitable for low power applications. The amplifier features a CMOS compatible shutdown pin, allowing for a shutdown current of less than 0.1 µA, and adjustable bias current through an external resistor. It has a compact surface mount package measuring 2.0 x 1.3 x 0.4 mm, which is beneficial for space-constrained designs. The MGA-635T6-TR2G is characterized by high linearity, with an input 1 dB compressed power of 2.5 dBm and an input 3rd order intercept point of 3.5 dBm, ensuring reliable performance in demanding environments. This product is suitable for engineers looking for a high-performance LNA for GPS and similar applications, particularly where low power consumption and compact size are critical.

Datasheet Summary
Powered by GS/AI

The MGA-635T6-TR2G is a low noise amplifier (LNA) designed for GPS, ISM, and WiMax applications within the frequency range of 0.9 to 2.4 GHz. Utilizing Avago Technologies' proprietary GaAs Enhancement-mode pHEMT process, it achieves a low noise figure of 0.74 dB and a high gain of 14.5 dB at 1.575 GHz with a supply voltage of 2.85V. The device operates efficiently at supply voltages ranging from 1V to 3.6V, making it suitable for low power applications. The amplifier features a CMOS compatible shutdown pin, allowing for a shutdown current of less than 0.1 µA, and adjustable bias current through an external resistor. It has a compact surface mount package measuring 2.0 x 1.3 x 0.4 mm, which is beneficial for space-constrained designs. The MGA-635T6-TR2G is characterized by high linearity, with an input 1 dB compressed power of 2.5 dBm and an input 3rd order intercept point of 3.5 dBm, ensuring reliable performance in demanding environments. This product is suitable for engineers looking for a high-performance LNA for GPS and similar applications, particularly where low power consumption and compact size are critical.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-635T6-TR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MGA-635T6-TR2G
RF Amplifiers MGA-635T6-TR2G
RF Amplifier IC ISM, GPS, 802.16/WiMax 900MHz ~ 2.4GHz 6-UTSLP (2x1.3)

RF Amplifier IC ISM, GPS, 802.16/WiMax 900MHz ~ 2.4GHz 6-UTSLP (2x1.3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips
Product Number MGA-635T6-TR2G
Product Name RF Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1904333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Operational Amplifier IC - 687-LM10CLN8 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details