AMP, LOW NOISE, GAAS, SMD, TSLP-8; Frequency RF:3.8GHz; Gain:18.3dB; Noise Figure Typ:0.62dB; Supply Voltage Max:5.5V; Supply Current:60mA; Product Range:-; SVHC:No SVHC (12-Jan-2017); Bandwidth:1.6GHz; Frequency Max:3GHz; Frequency RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 37AJ0356 |
| Product Name | Amp, Low Noise, Gaas, Smd, Tslp-8; Frequency Rf Broadcom |