Broadcom Inc. RF/IF and RFID MGA-565P8-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 319413-MGA-565P8-TR1 G Category: RF/IF and RFID Family: RF Amplifiers Family Name: MGA-565P8 Alternative Parts (Cross-Reference): ECG008B-G; RF3398; AG604-86G; Introduction Date: July 29, 2010 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 319413-MGA-565P8-TR1 G Category: RF/IF and RFID Family: RF Amplifiers Family Name: MGA-565P8 Alternative Parts (Cross-Reference): ECG008B-G; RF3398; AG604-86G; Introduction Date: July 29, 2010 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 319413-MGA-565P8-TR1G - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Broadcom Limited Win Source Part Number: 319413-MGA-565P8-TR1 G Category: RF/IF and RFID Family: RF Amplifiers Family Name: MGA-565P8 Alternative Parts (Cross-Reference): ECG008B-G; RF3398; AG604-86G; Introduction Date: July 29, 2010 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 319413-MGA-565P8-TR1G
Category: RF/IF and RFID
Family: RF Amplifiers
Family Name: MGA-565P8
Alternative Parts (Cross-Reference): ECG008B-G; RF3398; AG604-86G;
Introduction Date: July 29, 2010
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
3.5GHz 8V Operational Amplifier IC - 860-MGA-565P8-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.5GHz 8V Operational Amplifier IC
860-MGA-565P8-TR1G
3.5GHz 8V Operational Amplifier IC 860-MGA-565P8-TR1G
RF Amp Single Buffer Amp 3.5GHz 8V 8-Pin LPCC T/R Product overview: MGA-565P8-TR1G from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5GHz, 8V, Operational Amplifier IC, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-565P8-TR1G can be used for catalog matching and distributor lookup.

RF Amp Single Buffer Amp 3.5GHz 8V 8-Pin LPCC T/R Product overview: MGA-565P8-TR1G from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5GHz, 8V, Operational Amplifier IC, RF Amplifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-565P8-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 319413-MGA-565P8-TR1G 860-MGA-565P8-TR1G
Product Name RF/IF and RFID 3.5GHz 8V Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers
Op Amps - 2448625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type VSP8
View Details
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers