Broadcom Inc. Newest Parts - MGA-30116-BLKG MGA-30116-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221829-MGA-30116-BL KG Packaging: Strip Test Frequency: 900MHz Frequency: 400MHz ~ 1GHz Gain: 17dB Supply Current: 400mA Noise Figure: 2dB P1dB: 27.7dBm RF Type: CDMA, GSM Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221829-MGA-30116-BL KG Packaging: Strip Test Frequency: 900MHz Frequency: 400MHz ~ 1GHz Gain: 17dB Supply Current: 400mA Noise Figure: 2dB P1dB: 27.7dBm RF Type: CDMA, GSM Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-30116-BLKG - 1221829-MGA-30116-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-30116-BLKG
1221829-MGA-30116-BLKG
Newest Parts - MGA-30116-BLKG 1221829-MGA-30116-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221829-MGA-30116-BL KG Packaging: Strip Test Frequency: 900MHz Frequency: 400MHz ~ 1GHz Gain: 17dB Supply Current: 400mA Noise Figure: 2dB P1dB: 27.7dBm RF Type: CDMA, GSM Categories: RF/IF and RFID Supplier Device Package: 16-QFN (3x3) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221829-MGA-30116-BLKG
Packaging: Strip
Test Frequency: 900MHz
Frequency: 400MHz ~ 1GHz
Gain: 17dB
Supply Current: 400mA
Noise Figure: 2dB
P1dB: 27.7dBm
RF Type: CDMA, GSM
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (3x3)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221829-MGA-30116-BLKG
Product Name Newest Parts - MGA-30116-BLKG
Frequency 4.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details