Broadcom Inc. Newest Parts - MGA-25203-TR1G MGA-25203-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221827-MGA-25203-TR 1G Packaging: Tape and Reel Test Frequency: 5.4GHz Frequency: 4.9GHz ~ 5.9GHz Gain: 30dB P1dB: 29dBm RF Type: WiFi, WiMAX Family Name: MGA-25203 Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 17-LCC Alternative Parts (Cross-Reference): SKY65137-11; QPA9226SR; QPA9226TR13; Introduction Date: September 01, 2009 ECCN: 5A991.g Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221827-MGA-25203-TR 1G Packaging: Tape and Reel Test Frequency: 5.4GHz Frequency: 4.9GHz ~ 5.9GHz Gain: 30dB P1dB: 29dBm RF Type: WiFi, WiMAX Family Name: MGA-25203 Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 17-LCC Alternative Parts (Cross-Reference): SKY65137-11; QPA9226SR; QPA9226TR13; Introduction Date: September 01, 2009 ECCN: 5A991.g Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-25203-TR1G - 1221827-MGA-25203-TR1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-25203-TR1G
1221827-MGA-25203-TR1G
Newest Parts - MGA-25203-TR1G 1221827-MGA-25203-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1221827-MGA-25203-TR 1G Packaging: Tape and Reel Test Frequency: 5.4GHz Frequency: 4.9GHz ~ 5.9GHz Gain: 30dB P1dB: 29dBm RF Type: WiFi, WiMAX Family Name: MGA-25203 Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 17-LCC Alternative Parts (Cross-Reference): SKY65137-11; QPA9226SR; QPA9226TR13; Introduction Date: September 01, 2009 ECCN: 5A991.g Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221827-MGA-25203-TR1G
Packaging: Tape and Reel
Test Frequency: 5.4GHz
Frequency: 4.9GHz ~ 5.9GHz
Gain: 30dB
P1dB: 29dBm
RF Type: WiFi, WiMAX
Family Name: MGA-25203
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 17-LCC
Alternative Parts (Cross-Reference): SKY65137-11; QPA9226SR; QPA9226TR13;
Introduction Date: September 01, 2009
ECCN: 5A991.g
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221827-MGA-25203-TR1G
Product Name Newest Parts - MGA-25203-TR1G
Frequency 4.90E9 to 5.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details