Broadcom Inc. Newest Parts - MGA-23003-BLKG MGA-23003-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221823-MGA-23003-BL KG Packaging: Strip Test Frequency: 3.55GHz Frequency: 3.3GHz ~ 3.8GHz Gain: 35dB P1dB: 31dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 17-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221823-MGA-23003-BL KG Packaging: Strip Test Frequency: 3.55GHz Frequency: 3.3GHz ~ 3.8GHz Gain: 35dB P1dB: 31dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 17-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-23003-BLKG - 1221823-MGA-23003-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-23003-BLKG
1221823-MGA-23003-BLKG
Newest Parts - MGA-23003-BLKG 1221823-MGA-23003-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221823-MGA-23003-BL KG Packaging: Strip Test Frequency: 3.55GHz Frequency: 3.3GHz ~ 3.8GHz Gain: 35dB P1dB: 31dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 17-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221823-MGA-23003-BLKG
Packaging: Strip
Test Frequency: 3.55GHz
Frequency: 3.3GHz ~ 3.8GHz
Gain: 35dB
P1dB: 31dBm
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 17-LCC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221823-MGA-23003-BLKG
Product Name Newest Parts - MGA-23003-BLKG
Frequency 3.30E9 to 3.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details