Broadcom Inc. SMD 3.8GHz Rf Amplifier MGA-23003-BLKG

Description
RF Power Amp, 3.3-3.8GHz, 35dB Gain, 31dBm P1dB, GaAs, 3x3mm SMD Product overview: MGA-23003-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-23003-BLKG can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Power Amp, 3.3-3.8GHz, 35dB Gain, 31dBm P1dB, GaAs, 3x3mm SMD Product overview: MGA-23003-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-23003-BLKG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 3.8GHz Rf Amplifier - 860-MGA-23003-BLKG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.8GHz Rf Amplifier
860-MGA-23003-BLKG
SMD 3.8GHz Rf Amplifier 860-MGA-23003-BLKG
RF Power Amp, 3.3-3.8GHz, 35dB Gain, 31dBm P1dB, GaAs, 3x3mm SMD Product overview: MGA-23003-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-23003-BLKG can be used for catalog matching and distributor lookup.

RF Power Amp, 3.3-3.8GHz, 35dB Gain, 31dBm P1dB, GaAs, 3x3mm SMD Product overview: MGA-23003-BLKG from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.8GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, SMD, 3.8GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-23003-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site
RF Amplifiers - MGA-23003-BLKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MGA-23003-BLKG
RF Amplifiers MGA-23003-BLKG
RF Amplifier IC 802.16 WiMAX 3.3GHz ~ 3.8GHz

RF Amplifier IC 802.16 WiMAX 3.3GHz ~ 3.8GHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MGA-23003-BLKG MGA-23003-BLKG
Product Name SMD 3.8GHz Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Op Amps - 2449799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details