Broadcom Inc. Newest Parts - MGA-22103-BLKG MGA-22103-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221822-MGA-22103-BL KG Packaging: Bulk Test Frequency: 2.5GHz ~ 2.7GHz Frequency: 2.5GHz ~ 2.7GHz Gain: 34dB Supply Current: 13mA P1dB: 31dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1221822-MGA-22103-BL KG Packaging: Bulk Test Frequency: 2.5GHz ~ 2.7GHz Frequency: 2.5GHz ~ 2.7GHz Gain: 34dB Supply Current: 13mA P1dB: 31dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MGA-22103-BLKG - 1221822-MGA-22103-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MGA-22103-BLKG
1221822-MGA-22103-BLKG
Newest Parts - MGA-22103-BLKG 1221822-MGA-22103-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1221822-MGA-22103-BL KG Packaging: Bulk Test Frequency: 2.5GHz ~ 2.7GHz Frequency: 2.5GHz ~ 2.7GHz Gain: 34dB Supply Current: 13mA P1dB: 31dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Supplier Device Package: 16-QFN (4x4) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1221822-MGA-22103-BLKG
Packaging: Bulk
Test Frequency: 2.5GHz ~ 2.7GHz
Frequency: 2.5GHz ~ 2.7GHz
Gain: 34dB
Supply Current: 13mA
P1dB: 31dBm
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Supplier Device Package: 16-QFN (4x4)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1221822-MGA-22103-BLKG
Product Name Newest Parts - MGA-22103-BLKG
Frequency 2.50E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-815 4308RV-815XJLD , 4308RV-815XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details