Broadcom Inc. 2300MHz 2700MHz Rf Amplifier MGA-22003-TR1G

Description
Narrow Band Medium Power Amplifier, 2300MHz Min, 2700MHz Max, 1 Func, GAAS, 3 X 3 MM, 1 MM HEIGHT, SMT-16 Product overview: MGA-22003-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300MHz, 2700MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2300MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-22003-TR1G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Narrow Band Medium Power Amplifier, 2300MHz Min, 2700MHz Max, 1 Func, GAAS, 3 X 3 MM, 1 MM HEIGHT, SMT-16 Product overview: MGA-22003-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300MHz, 2700MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2300MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-22003-TR1G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2300MHz 2700MHz Rf Amplifier - 860-MGA-22003-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2300MHz 2700MHz Rf Amplifier
860-MGA-22003-TR1G
2300MHz 2700MHz Rf Amplifier 860-MGA-22003-TR1G
Narrow Band Medium Power Amplifier, 2300MHz Min, 2700MHz Max, 1 Func, GAAS, 3 X 3 MM, 1 MM HEIGHT, SMT-16 Product overview: MGA-22003-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300MHz, 2700MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2300MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-22003-TR1G can be used for catalog matching and distributor lookup.

Narrow Band Medium Power Amplifier, 2300MHz Min, 2700MHz Max, 1 Func, GAAS, 3 X 3 MM, 1 MM HEIGHT, SMT-16 Product overview: MGA-22003-TR1G from Broadcom is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2300MHz, 2700MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 2300MHz, 2700MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MGA-22003-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site
RF Amplifiers - MGA-22003-TR1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MGA-22003-TR1G
RF Amplifiers MGA-22003-TR1G
RF Amplifier IC WiMAX / WiBro 2.3GHz ~ 2.7GHz

RF Amplifier IC WiMAX / WiBro 2.3GHz ~ 2.7GHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MGA-22003-TR1G MGA-22003-TR1G
Product Name 2300MHz 2700MHz Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Ultra Micropower CMOS Operational Amplifier - ALD1736PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 2412888 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Car Audio
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers